☰
DC2898A
DC2898A
Active
Description:  EVAL BOARD FOR LTM4655
Manufacturer:  Analog Devices
Datasheet:   DC2898A Datasheet
History Price: $70.25
In Stock: 240
DC2898A vs DC222A
Part No
Series
?Module?
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
12V, 12V
1.6V, 2.5V, 3.3V or 5V
Current - Output
4A, 4A
10A
Voltage - Input
13V ~ 40V
5.5V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
1.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4655
LTC1735
Power - Output
-
-