☰
DC2899A
DC2899A
Active
Description:  EVAL BOARD FOR LTM4655
Manufacturer:  Analog Devices
Datasheet:   DC2899A Datasheet
History Price: $77.26
In Stock: 43360
DC2899A vs DC2895A
Part No
Series
?Module?
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-12V, -12V
12V
Current - Output
2.5A, 2.5A
1A
Voltage - Input
13V ~ 28V
12V ~ 100V
Regulator Topology
Inverting
Buck
Frequency - Switching
1.2MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4655
LT7101
Power - Output
-
-