☰
DC2899A
DC2899A
Active
Description:  EVAL BOARD FOR LTM4655
Manufacturer:  Analog Devices
Datasheet:   DC2899A Datasheet
History Price: $77.26
In Stock: 43360
DC2899A vs DC2907A
Part No
Series
?Module?
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-12V, -12V
24V
Current - Output
2.5A, 2.5A
460mA
Voltage - Input
13V ~ 28V
4V ~ 16V
Regulator Topology
Inverting
Boost
Frequency - Switching
1.2MHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4655
LT8338
Power - Output
-
-