☰
DC289A
DC289A
Active
Description:  BOARD EVAL FOR LTC1701ES5
Manufacturer:  Analog Devices
Datasheet:   DC289A Datasheet
History Price: $87.11
In Stock: 36480
DC289A vs DC2834A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V, 2.5V or 3.3V
3.3V
Current - Output
500mA
20A
Voltage - Input
2.5V ~ 5.5V
5V ~ 38V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1701
LTC7803EMSE
Power - Output
-
-