☰
DC289A
DC289A
Active
Description:  BOARD EVAL FOR LTC1701ES5
Manufacturer:  Analog Devices
Datasheet:   DC289A Datasheet
History Price: $87.11
In Stock: 36480
DC289A vs DC2918A
Part No
Series
-
Silent Switcher?2
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V, 2.5V or 3.3V
5V
Current - Output
500mA
5A
Voltage - Input
2.5V ~ 5.5V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1701
LT8636
Power - Output
-
-