☰
DC2906A
DC2906A
Active
Description:  LT8302 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2906A Datasheet
History Price: $148.6
In Stock: 29600
DC2906A vs DC2014A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
3, Isolated
1, Isolated
Voltage - Output
?5V, 5V
5V
Current - Output
400mA, 100mA, 100mA
2.2A
Voltage - Input
4.5V ~ 28V
10V ~ 30V
Regulator Topology
Flyback
Flyback
Frequency - Switching
-
345kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8302
LT8302
Power - Output
-
-