☰
DC2906A
DC2906A
Active
Description:  LT8302 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2906A Datasheet
History Price: $148.6
In Stock: 29600
DC2906A vs DC2015A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC Converter
Outputs and Type
3, Isolated
1, Isolated
Voltage - Output
?5V, 5V
12V
Current - Output
400mA, 100mA, 100mA
12A
Voltage - Input
4.5V ~ 28V
36V ~ 72V
Regulator Topology
Flyback
Forward Converter
Frequency - Switching
-
240kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8302
LT8310, LT8311
Power - Output
-
-