☰
DC2906A
DC2906A
Active
Description:  LT8302 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2906A Datasheet
History Price: $148.6
In Stock: 29600
DC2906A vs DC2104A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
AC/DC, Primary Side and PFC
Outputs and Type
3, Isolated
1, Non-Isolated
Voltage - Output
?5V, 5V
400V
Current - Output
400mA, 100mA, 100mA
375mA
Voltage - Input
4.5V ~ 28V
90 ~ 265 VAC
Regulator Topology
Flyback
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8302
LT8312
Power - Output
-
150 W