☰
DC2907A
DC2907A
Active
Description:  LT8338EMSE DEMO 4-16VIN 24V460MA
Manufacturer:  Analog Devices
Datasheet:   DC2907A Datasheet
History Price: $117.39
In Stock: 27840
DC2907A vs DC2002A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
24V
1.2V, 1.5V
Current - Output
460mA
30A, 30A
Voltage - Input
4V ~ 16V
7V ~ 14V
Regulator Topology
Boost
Buck
Frequency - Switching
2.2MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8338
LTC3774
Power - Output
-
-