☰
DC2907A
DC2907A
Active
Description:  LT8338EMSE DEMO 4-16VIN 24V460MA
Manufacturer:  Analog Devices
Datasheet:   DC2907A Datasheet
History Price: $117.39
In Stock: 45160
DC2907A vs DC2052A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
24V
1V
Current - Output
460mA
60A
Voltage - Input
4V ~ 16V
6.5V ~ 14V
Regulator Topology
Boost
Buck
Frequency - Switching
2.2MHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8338
LTC3880, LTC3883
Power - Output
-
-