☰
DC2907A
DC2907A
Active
Description:  LT8338EMSE DEMO 4-16VIN 24V460MA
Manufacturer:  Analog Devices
Datasheet:   DC2907A Datasheet
History Price: $117.39
In Stock: 22720
DC2907A vs DC2104A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
AC/DC, Primary Side and PFC
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
24V
400V
Current - Output
460mA
375mA
Voltage - Input
4V ~ 16V
90 ~ 265 VAC
Regulator Topology
Boost
Boost
Frequency - Switching
2.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8338
LT8312
Power - Output
-
150 W