Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2907A
DC2907A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8338EMSE DEMO 4-16VIN 24V460MA
Manufacturer:
Analog Devices
Datasheet:
DC2907A Datasheet
History Price: $117.39
In Stock: 22720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2907A vs DC2114A
Part No
DC2907A
DC2114A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
24V
1.8V, 3.3V, 5V, 8V
Current - Output
460mA
2.5A, 1.8A, 1.5A, 1.5A
Voltage - Input
4V ~ 16V
3V ~ 42V
Regulator Topology
Boost
Boost, Buck
Frequency - Switching
2.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8338
LT8603
Power - Output
-
-