☰
DC2907A
DC2907A
Active
Description:  LT8338EMSE DEMO 4-16VIN 24V460MA
Manufacturer:  Analog Devices
Datasheet:   DC2907A Datasheet
History Price: $117.39
In Stock: 22720
DC2907A vs DC2860A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Isolated
Voltage - Output
24V
0.8V ~ 8V
Current - Output
460mA
1.2A, 1.5A
Voltage - Input
4V ~ 16V
3V ~ 40V
Regulator Topology
Boost
Boost
Frequency - Switching
2.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8338
LTM8051
Power - Output
-
-