☰
DC2907A
DC2907A
Active
Description:  LT8338EMSE DEMO 4-16VIN 24V460MA
Manufacturer:  Analog Devices
Datasheet:   DC2907A Datasheet
History Price: $117.39
In Stock: 22720
DC2907A vs DC297A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Positive and Negative
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
24V
?00V
Current - Output
460mA
200mA
Voltage - Input
4V ~ 16V
5V
Regulator Topology
Boost
-
Frequency - Switching
2.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8338
LT1270
Power - Output
-
-