☰
DC290A-B
DC290A-B
Active
Description:  BOARD EVAL FOR LTC1878EMS8
Manufacturer:  Analog Devices
Datasheet:   DC290A-B Datasheet
History Price: $124.28
In Stock: 15840
DC290A-B vs DC2152A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.5V, 2.5V or 3.3V
3.3V, 5V
Current - Output
600mA
18A, 18A
Voltage - Input
2.65V ~ 6V
6V ~ 15V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1878
LTM4630A
Power - Output
-
-