☰
DC2929A
DC2929A
Active
Description:  LT8638S DEMO 42V 10A SYNC BUCK
Manufacturer:  Analog Devices
Datasheet:   DC2929A Datasheet
History Price: $118.88
In Stock: 17680
DC2929A vs DC2003A
Part No
Series
Silent Switcher?2
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
3.3V, 5V
Current - Output
10A
1A, 1A
Voltage - Input
3.9V ~ 42V
2.7V ~ 17V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8638S
LTC3622
Power - Output
-
-