☰
DC2929A
DC2929A
Active
Description:  LT8638S DEMO 42V 10A SYNC BUCK
Manufacturer:  Analog Devices
Datasheet:   DC2929A Datasheet
History Price: $118.88
In Stock: 17680
DC2929A vs DC2015A
Part No
Series
Silent Switcher?2
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
3.3V
12V
Current - Output
10A
12A
Voltage - Input
3.9V ~ 42V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
2MHz
240kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8638S
LT8310, LT8311
Power - Output
-
-