☰
DC2931A
DC2931A
Active
Description:  LTC7878 EVAL BRD, 4-SWITCH BUCK-
Manufacturer:  Analog Devices
Datasheet:   DC2931A Datasheet
History Price: $188.11
In Stock: 10800
DC2931A vs DC2010A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
6A
6A
Voltage - Input
9V ~ 55V
5.8V ~ 42V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
260kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7878
LT8612
Power - Output
-
-