☰
DC293A-A
DC293A-A
Active
Description:  BOARD EVAL FOR LTC1771EMS8
Manufacturer:  Analog Devices
Datasheet:   DC293A-A Datasheet
History Price: Active
In Stock: 28840
DC293A-A vs DC2000A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V, 2.5V or 3.3V
1V, 1.5V
Current - Output
2A
30A, 30A
Voltage - Input
2.8V ~ 12V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
-
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1771
LTC3875
Power - Output
-
-