☰
DC293A-A
DC293A-A
Active
Description:  BOARD EVAL FOR LTC1771EMS8
Manufacturer:  Analog Devices
Datasheet:   DC293A-A Datasheet
History Price: Active
In Stock: 40160
DC293A-A vs DC2015A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1.8V, 2.5V or 3.3V
12V
Current - Output
2A
12A
Voltage - Input
2.8V ~ 12V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
-
240kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1771
LT8310, LT8311
Power - Output
-
-