☰
DC293A-A
DC293A-A
Active
Description:  BOARD EVAL FOR LTC1771EMS8
Manufacturer:  Analog Devices
Datasheet:   DC293A-A Datasheet
History Price: Active
In Stock: 40160
DC293A-A vs DC2148A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V or 3.3V
-12V
Current - Output
2A
5A
Voltage - Input
2.8V ~ 12V
-4.5V ~ -38V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
-
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1771
LT8709
Power - Output
-
-