☰
DC293B-B
DC293B-B
Active
Description:  DEMO BOARD ULTRALOW SUPPLY CURRE
Manufacturer:  Analog Devices
Datasheet:   DC293B-B Datasheet
History Price: Active
In Stock: 35340
DC293B-B vs DC2011A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V or 3.3V
5V
Current - Output
2A
6A
Voltage - Input
2.8V ~ 12V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
-
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1771
LT8613
Power - Output
-
-