☰
DC2958A-C
DC2958A-C
Active
Description:  LT8609A/09A-5/09A-3.3 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2958A-C Datasheet
History Price: $80.84
In Stock: 5760
DC2958A-C vs DC2002A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
1.2V, 1.5V
Current - Output
3A
30A, 30A
Voltage - Input
3V ~ 42V
7V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8609A-3.3
LTC3774
Power - Output
-
-