☰
DC2959A-A
DC2959A-A
Active
Description:  LTM4660 DEMO BOARD POLYPHASE 50A
Manufacturer:  Analog Devices
Datasheet:   DC2959A-A Datasheet
History Price: $190.21
In Stock: 48880
DC2959A-A vs DC2011A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
50A
6A
Voltage - Input
36V ~ 60V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4660
LT8613
Power - Output
-
-