☰
DC2965A
DC2965A
Active
Description:  EVAL BOARD FOR LTC3336
Manufacturer:  Analog Devices
Datasheet:   DC2965A Datasheet
History Price: Active
In Stock: 35120
DC2965A vs DC2840A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V ~ 5V
-250V
Current - Output
300mA
10mA
Voltage - Input
2.5V ~ 15V
9V ~ 30V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
2MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3336
LT8365
Power - Output
-
-