Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2965A
DC2965A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LTC3336
Manufacturer:
Analog Devices
Datasheet:
DC2965A Datasheet
History Price: Active
In Stock: 35120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2965A vs DC2899A
Part No
DC2965A
DC2899A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
?Module?
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V ~ 5V
-12V, -12V
Current - Output
300mA
2.5A, 2.5A
Voltage - Input
2.5V ~ 15V
13V ~ 28V
Regulator Topology
Buck
Inverting
Frequency - Switching
2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3336
LTM4655
Power - Output
-
-