☰
DC297A
DC297A
Obsolete
Description:  BOARD EVAL FOR LT1270CT
Manufacturer:  Analog Devices
Datasheet:   DC297A Datasheet
History Price: Obsolete
In Stock: 28240
DC297A vs DC2175A
Part No
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Positive and Negative
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
?00V
12V
Current - Output
200mA
13A
Voltage - Input
5V
9V ~ 36V
Regulator Topology
-
Forward Converter
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1270
LT3752, LT8311
Power - Output
-
-