Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2984A
DC2984A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT3380 DEMO PMIC 4 BUCK 3 LDO +
Manufacturer:
Analog Devices
Datasheet:
DC2984A Datasheet
History Price: $117.39
In Stock: 21360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2984A vs DC2154A
Part No
DC2984A
DC2154A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
?Module?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Up or Down
Outputs and Type
7, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V, 1.2V, 1.2V, 1.5V, 1.8V, 1.81V, 3.31V
24V
Current - Output
-
3A
Voltage - Input
2.7V ~ 5.5V
7V ~ 58V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
-
525kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3383
LTM8056
Power - Output
-
-