☰
DC2984A
DC2984A
Active
Description:  LT3380 DEMO PMIC 4 BUCK 3 LDO +
Manufacturer:  Analog Devices
Datasheet:   DC2984A Datasheet
History Price: $117.39
In Stock: 21360
DC2984A vs DC2173A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Up
Outputs and Type
7, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V, 1.2V, 1.2V, 1.5V, 1.8V, 1.81V, 3.31V
48V
Current - Output
-
6A
Voltage - Input
2.7V ~ 5.5V
6V ~ 60V
Regulator Topology
Buck
Boost
Frequency - Switching
-
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3383
LTC3769
Power - Output
-
-