☰
DC2985A
DC2985A
Active
Description:  EVAL BOARD FOR LT3380
Manufacturer:  Analog Devices
Datasheet:   DC2985A Datasheet
History Price: $138.99
In Stock: 5020
DC2985A vs DC2016A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Up or Down
Outputs and Type
7, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V, 1.2V, 1.2V, 1.5V, 1.8V, 1.81V, 2.48V
12V
Current - Output
2.5A, 2.5A, 1.5A, 1.5A, 300mA, 300mA, 300mA
3A
Voltage - Input
2.7V ~ 5.5V
6V ~ 35V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
-
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3380
LTM8054
Power - Output
-
-