Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2985A
DC2985A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LT3380
Manufacturer:
Analog Devices
Datasheet:
DC2985A Datasheet
History Price: $138.99
In Stock: 14480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2985A vs DC2121A
Part No
DC2985A
DC2121A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
?Module?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
7, Non-Isolated
3, Non-Isolated
Voltage - Output
0.8V, 1.2V, 1.2V, 1.5V, 1.8V, 1.81V, 2.48V
1V, 3.3V, 12V
Current - Output
2.5A, 2.5A, 1.5A, 1.5A, 300mA, 300mA, 300mA
5A, 5A, 4A
Voltage - Input
2.7V ~ 5.5V
4.75V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3380
LTM4634
Power - Output
-
-