Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2989A
DC2989A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM4657 DEMO BOARD 20VIN, 8A DC/
Manufacturer:
Analog Devices
Datasheet:
DC2989A Datasheet
History Price: $77.26
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2989A vs DC2202A
Part No
DC2989A
DC2202A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.5V, 2.5V, 3.3V or 5V
5V
Current - Output
8A
5A
Voltage - Input
3.1V ~ 20V
5.7V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4657
LT8640
Power - Output
-
-