☰
DC2989A
DC2989A
Active
Description:  LTM4657 DEMO BOARD 20VIN, 8A DC/
Manufacturer:  Analog Devices
Datasheet:   DC2989A Datasheet
History Price: $77.26
In Stock: 7600
DC2989A vs DC2907A
Part No
Series
?Module?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.5V, 2.5V, 3.3V or 5V
24V
Current - Output
8A
460mA
Voltage - Input
3.1V ~ 20V
4V ~ 16V
Regulator Topology
Buck
Boost
Frequency - Switching
500kHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4657
LT8338
Power - Output
-
-