☰
DC2995A
DC2995A
Active
Description:  EVAL BOARD FOR LTC7891
Manufacturer:  Analog Devices
Datasheet:   DC2995A Datasheet
History Price: $210.74
In Stock: 36960
DC2995A vs DC2114A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
12V
1.8V, 3.3V, 5V, 8V
Current - Output
20A
2.5A, 1.8A, 1.5A, 1.5A
Voltage - Input
48V
3V ~ 42V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7891
LT8603
Power - Output
-
-