☰
DC2995A
DC2995A
Active
Description:  EVAL BOARD FOR LTC7891
Manufacturer:  Analog Devices
Datasheet:   DC2995A Datasheet
History Price: $210.74
In Stock: 36960
DC2995A vs DC2132A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
0V ~ 24V
Current - Output
20A
3A
Voltage - Input
48V
10V ~ 40V
Regulator Topology
Buck
Buck
Frequency - Switching
-
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7891
LT3081, LT3092, LT8612
Power - Output
-
-