☰
DC2995A
DC2995A
Active
Description:  EVAL BOARD FOR LTC7891
Manufacturer:  Analog Devices
Datasheet:   DC2995A Datasheet
History Price: $210.74
In Stock: 36960
DC2995A vs DC2199A-A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
12V
12V
Current - Output
20A
30A
Voltage - Input
48V
36V ~ 60V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7891
LTC3765, LTC3766
Power - Output
-
360 W