☰
DC3018A
DC3018A
Active
Description:  DEMO 5V 12.5A 5MHZ SYNC BUCK SIL
Manufacturer:  Analog Devices
Datasheet:   DC3018A Datasheet
History Price: $142.65
In Stock: 27040
DC3018A vs DC3151A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.176V ~ 1.224V
3.3V, 5V, 9.5V
Current - Output
12.5A
10A, 7A, 7A
Voltage - Input
3V
4.5V ~ 36V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
2.2MHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3311S
LTC7811
Power - Output
-
-