Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3018A
DC3018A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO 5V 12.5A 5MHZ SYNC BUCK SIL
Manufacturer:
Analog Devices
Datasheet:
DC3018A Datasheet
History Price: $142.65
In Stock: 16320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3018A vs DC385A
Part No
DC3018A
DC385A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.176V ~ 1.224V
1.2V
Current - Output
12.5A
6A
Voltage - Input
3V
5V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
2.2MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3311S
LTC1778
Power - Output
-
-