Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3018A
DC3018A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO 5V 12.5A 5MHZ SYNC BUCK SIL
Manufacturer:
Analog Devices
Datasheet:
DC3018A Datasheet
History Price: $142.65
In Stock: 27040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3018A vs DC397A
Part No
DC3018A
DC397A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.176V ~ 1.224V
12V, 12V, -12V
Current - Output
12.5A
250mA, 250mA, 250mA
Voltage - Input
3V
5V, 12V, 10V ~ 16V
Regulator Topology
Buck
-
Frequency - Switching
2.2MHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3311S
LT1930A, LT1931A
Power - Output
-
-