☰
DC3020A
DC3020A
Active
Description:  LT8637 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC3020A Datasheet
History Price: $118.88
In Stock: 9440
DC3020A vs DC3018A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.176V ~ 1.224V
Current - Output
5A
12.5A
Voltage - Input
5.8V ~ 42V
3V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8637
LTC3311S
Power - Output
-
-