Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3020A
DC3020A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8637 DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC3020A Datasheet
History Price: $118.88
In Stock: 9440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3020A vs DC3151A
Part No
DC3020A
DC3151A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
3.3V, 5V, 9.5V
Current - Output
5A
10A, 7A, 7A
Voltage - Input
5.8V ~ 42V
4.5V ~ 36V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
2MHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8637
LTC7811
Power - Output
-
-