Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3033A
DC3033A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC7817 DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC3033A Datasheet
History Price: $208.03
In Stock: 45680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3033A vs DC342A-A
Part No
DC3033A
DC342A-A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
-
DC/DC, Step Down
Outputs and Type
-
1, Non-Isolated
Voltage - Output
-
1.8V
Current - Output
-
250mA
Voltage - Input
-
3.3V
Regulator Topology
-
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7817
LTC1911-1.8
Power - Output
-
-