☰
DC3051A
DC3051A
Active
Description:  LTM4705 DEMO BOARD 20V, DUAL 5A
Manufacturer:  Analog Devices
Datasheet:   DC3051A Datasheet
History Price: $70.25
In Stock: 25040
DC3051A vs DC337A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 2.5V
3.3V or 5V
Current - Output
5A, 5A
10A
Voltage - Input
6V ~ 20V
4.5V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4705
LTC1775
Power - Output
-
-