Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3061A
DC3061A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LTM4701
Manufacturer:
Analog Devices
Datasheet:
DC3061A Datasheet
History Price: $77.26
In Stock: 49560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3061A vs DC3151A
Part No
DC3061A
DC3151A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
-
DC/DC, Step Up or Down
Outputs and Type
-
3, Non-Isolated
Voltage - Output
-
3.3V, 5V, 9.5V
Current - Output
10A
10A, 7A, 7A
Voltage - Input
-
4.5V ~ 36V
Regulator Topology
-
Boost, Buck
Frequency - Switching
-
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4701
LTC7811
Power - Output
-
-