☰
DC3061A
DC3061A
Active
Description:  EVAL BOARD FOR LTM4701
Manufacturer:  Analog Devices
Datasheet:   DC3061A Datasheet
History Price: $77.26
In Stock: 47520
DC3061A vs DC397A
Part No
Series
?Module?
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
-
DC/DC Converter
Outputs and Type
-
3, Non-Isolated
Voltage - Output
-
12V, 12V, -12V
Current - Output
10A
250mA, 250mA, 250mA
Voltage - Input
-
5V, 12V, 10V ~ 16V
Regulator Topology
-
-
Frequency - Switching
-
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4701
LT1930A, LT1931A
Power - Output
-
-