Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3064A
DC3064A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM4650A-1 DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC3064A Datasheet
History Price: $304.33
In Stock: 40640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3064A vs DC308A
Part No
DC3064A
DC308A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5.1V
3.3V, 5V
Current - Output
200A
-
Voltage - Input
4.5V ~ 16V
1V ~ 5V
Regulator Topology
-
Boost
Frequency - Switching
780kHz
3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4650A-1
LTC3401
Power - Output
-
-