☰
DC3064A
DC3064A
Active
Description:  LTM4650A-1 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC3064A Datasheet
History Price: $304.33
In Stock: 40640
DC3064A vs DC3151A
Part No
Series
?Module?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5.1V
3.3V, 5V, 9.5V
Current - Output
200A
10A, 7A, 7A
Voltage - Input
4.5V ~ 16V
4.5V ~ 36V
Regulator Topology
-
Boost, Buck
Frequency - Switching
780kHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4650A-1
LTC7811
Power - Output
-
-