Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3064A
DC3064A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM4650A-1 DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC3064A Datasheet
History Price: $304.33
In Stock: 33420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3064A vs DC3252A
Part No
DC3064A
DC3252A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5.1V
1.18V ~ 1.22V
Current - Output
200A
4A
Voltage - Input
4.5V ~ 16V
2.25V ~ 5.5V
Regulator Topology
-
Buck
Frequency - Switching
780kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4650A-1
LTC3303A
Power - Output
-
-