Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3071A
DC3071A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM8080 40VIN, DUAL 500MA UMODUL
Manufacturer:
Analog Devices
Datasheet:
DC3071A Datasheet
History Price: $78.78
In Stock: 33760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3071A vs DC311A
Part No
DC3071A
DC311A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 3.3V
1.6V
Current - Output
500mA, 500mA
60A
Voltage - Input
4V ~ 40V
12V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8080
LTC1629, LTC1709-9
Power - Output
-
-