☰
DC308A
DC308A
Active
Description:  BOARD DEMO FOR LTC3401EMS
Manufacturer:  Analog Devices
Datasheet:   DC308A Datasheet
History Price: $93.21
In Stock: 49360
DC308A vs DC3099A
Part No
Series
-
Silent Switcher?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
4.85V ~ 5.15V
Current - Output
-
5A
Voltage - Input
1V ~ 5V
5.7V ~ 42V
Regulator Topology
Boost
Buck
Frequency - Switching
3MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3401
LT8640A
Power - Output
-
-